RS Components, Ltd. Ball Valves 1385649

Description
VS 571 1" MF PI P.RGE
Request a Quote
Description
VS 571 1" MF PI P.RGE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Ball Valves
1385649
Ball Valves 1385649
VS 571 1" MF PI P.RGE

VS 571 1" MF PI P.RGE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1385649
Product Name Ball Valves
Valve Type Ball; Full Bore, 2 Way
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Brass / Bronze; Brass
Media Gas; Gas, Liquid
View Details
RS Components, Ltd.
Specs
Valve Type Ball; Ball Valve
Primary Material Brass / Bronze; Nickel Plated Brass
Valve Size 0.50 inch (12.70 mm)
View Details
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 290.08 psi (204 m H2O)
Connection Description Threaded
View Details
Specs
Media Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 1.45 to 145.04 psi (1.02 to 102 m H2O)
View Details