INA from Schaeffler radial insert ball bearings have the inner ring located on the shaft with two grub screws offset by 120°. This location method is suitable for bearing arrangements with a constant direction of rotation or, under low speed and load, for an alternating direction of rotation.,The grub screws are self-retaining and have a fine pitch thread with cup point for secure location of the bearings.,The GSH series bearings have an adapter sleeve and lock nut providing concentric, force locking location of the inner ring on the shaft. The result is higher speeds and quieter running than other radial bearings. ,The R seal is two zinc-coated sheet steel washers extended outwards and angled downwards with intermediate NBR part and radially preloaded seal lip. Better protection against mechanical damage.,Substantial grease reservoir due to the space between the extended and angled sheet steel washers. Used in radial insert ball bearings with inner ring extended on both sides.,The RSR seal is single-piece, zinc-coated sheet steel washer with moulded, radially preloaded NBR seal lip.,Used in radial insert ball bearings with integral adapter sleeve.
⢠Lower operating costs,⢠Reduced maintenance due to improved lubrication,⢠Lower heat generation,⢠Less noise,⢠Shaft diameters from 12mm to 90 mm (GYE.KRR-B),⢠Shaft diameters from 20 mm to 50 mm (GSH.-2RSR-B),⢠Adapter sleeve (GSH.-2RSR-B series)
Inside Diameter = 30mm
Outside Diameter = 62mm
Ball Bearing Type = Radial
Race Width = 18mm
End Type = Sealed
Number of Rows = 1
Static Load Rating = 11300N
Material = Steel
Race Type = Plain
Dynamic Load Rating = 20700N
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 1371871 |
Primary Bearing Category | Radial Ball Bearing |
Seals / Shields | Single Seal |
Design Units | Metric |
Bore | 1.1811 inch (30.000 mm) |
Outside Diameter | 2.4409 inch (62.000 mm) |