- Trained on our vast library of engineering resources.

RS Components, Ltd. 1371853

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
INA from Schaeffler yoke type track rollers are single or double row units mounted on shafts or studs. They comprise thick-walled outer rings with a profiled outside surface and needle roller and cage assemblies or full complement needle roller or cylindrical roller sets.,The series NATR.-PP have an outside surface with the optimised INA profile. Yoke type track rollers can support high radial loads and axial loads arising from slight misalignment and skewed running. They are suitable for applications such as cam gears, bed ways and conveying equipment. • Lower Hertzian pressure,• Edge loading under tilting is lower,• Wear of the mating track is reduced,• Operating life of the mating track is extended,• Three-stage sealing by plastic axial plain washers Type = Yoke Roller Diameter = 30mm Roller Length = 15mm Static Load Rating = 8600N Dynamic Load Rating = 6800N Bore Size = 10mm Material = Steel

INA from Schaeffler yoke type track rollers are single or double row units mounted on shafts or studs. They comprise thick-walled outer rings with a profiled outside surface and needle roller and cage assemblies or full complement needle roller or cylindrical roller sets.,The series NATR.-PP have an outside surface with the optimised INA profile.
Yoke type track rollers can support high radial loads and axial loads arising from slight misalignment and skewed running. They are suitable for applications such as cam gears, bed ways and conveying equipment.
• Lower Hertzian pressure,• Edge loading under tilting is lower,• Wear of the mating track is reduced,• Operating life of the mating track is extended,• Three-stage sealing by plastic axial plain washers
Type = Yoke
Roller Diameter = 30mm
Roller Length = 15mm
Static Load Rating = 8600N
Dynamic Load Rating = 6800N
Bore Size = 10mm
Material = Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 1371853
Bearing Type Guide Wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 2438075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Plain / Journal
Open Closed - Bushing Closed
Bearing Width 1.85 inch (47 mm)
View Details
 - 471314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Diameter 0.7480 inch (19 mm)
Bearing Length 1.26 inch (32 mm)
View Details
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Diameter 0.6299 inch (16 mm)
Bearing Length 0.4331 inch (11 mm)
View Details
RS Components, Ltd.
Specs
Bearing Type Guide Wheel
Bearing Diameter 0.9449 inch (24 mm)
Bearing Length 0.4331 inch (11 mm)
View Details