RS Components, Ltd. V & Wedge Belts 1368412

Description
SPZ Section Wrapped Wedge Belt 925mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 925mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368412 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368412
V & Wedge Belts 1368412
SPZ Section Wrapped Wedge Belt 925mm L

SPZ Section Wrapped Wedge Belt 925mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368412
Product Name V & Wedge Belts
Belt Length 36.42 inch (925.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149774 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.83 inch (326.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1875522 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 38.58 inch (980.00 mm)
Belt Width 0.51 inch (13.00 mm)
View Details
V & Wedge Belts - 2056779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.76 inch (1010.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details