RS Components, Ltd. V & Wedge Belts 1368403

Description
SPZ Section Wrapped Wedge Belt 630mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 630mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368403 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368403
V & Wedge Belts 1368403
SPZ Section Wrapped Wedge Belt 630mm L

SPZ Section Wrapped Wedge Belt 630mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368403
Product Name V & Wedge Belts
Belt Length 24.80 inch (630.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 37.87 inch (962.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
V & Wedge Belts - 2149774 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.83 inch (326.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 1875489 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 11.81 inch (300.00 mm)
Belt Width 0.51 inch (13.00 mm)
View Details
V & Wedge Belts - 1368380 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 62.99 inch (1600.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details