RS Components, Ltd. V & Wedge Belts 1368355

Description
SPA Section Wrapped Wedge Belt 1207mm L
Request a Quote
Description
SPA Section Wrapped Wedge Belt 1207mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368355 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368355
V & Wedge Belts 1368355
SPA Section Wrapped Wedge Belt 1207mm L

SPA Section Wrapped Wedge Belt 1207mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368355
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056721 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 45.28 inch (1150.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1739972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 51.65 inch (1312.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
V & Wedge Belts - 2056748 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 48.50 inch (1232.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1365349 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.23 inch (336.00 mm)
Belt Polyamide
View Details