RS Components, Ltd. 1366290

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1366290 - RS Components, Ltd.
Corby, Northants, United Kingdom
A high flow regulator from ASCO’s 651/652 series or air preparation equipment. Threaded ports allow this pneumatic regulator to be mounted individually or with other equipment from the 651/652 series. The 651/652 series are a modular air preparation system that is easy to install and can be easily configured to suit various compressed air applications. • High flow with a wide range of adjustable output pressure ranges,• Available with relieving, non-relieving and internal flow check options,• Low profile gauge bar/PSI,• Optional extended temperature range of -40 °C to +80 °C,• Threaded ports allow for individual or modular mounting Port Connection = G 1/4 Minimum Outlet Pressure = 0.5bar Maximum Outlet Pressure = 10bar Maximum Input Pressure = 16bar Manufacturer Series = 651 Pressure Gauge Port Size = G 1/4 Port Connection Thread Size = 1/4 in Pressure Gauge Port Thread Size = 1/4 in Typical Flow Rate = 2060L/min Port Connection Thread Standard = G

A high flow regulator from ASCO’s 651/652 series or air preparation equipment. Threaded ports allow this pneumatic regulator to be mounted individually or with other equipment from the 651/652 series. The 651/652 series are a modular air preparation system that is easy to install and can be easily configured to suit various compressed air applications.
• High flow with a wide range of adjustable output pressure ranges,• Available with relieving, non-relieving and internal flow check options,• Low profile gauge bar/PSI,• Optional extended temperature range of -40 °C to +80 °C,• Threaded ports allow for individual or modular mounting
Port Connection = G 1/4
Minimum Outlet Pressure = 0.5bar
Maximum Outlet Pressure = 10bar
Maximum Input Pressure = 16bar
Manufacturer Series = 651
Pressure Gauge Port Size = G 1/4
Port Connection Thread Size = 1/4 in
Pressure Gauge Port Thread Size = 1/4 in
Typical Flow Rate = 2060L/min
Port Connection Thread Standard = G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 1366290
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 174.05 psi (122 m H2O)
Media Temperature 41 F (5 C)
View Details
 - 1260225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material PBT
Valve Size 0.12 inch (3.17 mm)
View Details
 - 4784162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 17.40 to 116.03 psi (12.25 to 81.66 m H2O)
Connection Description Threaded
View Details
 - 1215652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 174.05 psi (122 m H2O)
Media Temperature 41 F (5 C)
View Details