RS Components, Ltd. 1363593

Description
The RS Pro radio frequency remote control for your RGB LED strip. This remote control allows you to change the light intensity of up to 4 receivers independently. Its tactile colour selector offers an expanded range of shades.,This remote makes it practical for both home and the professional environment. ,The installation is completed within a few moments thanks to its automatic pairing. Stylish design remote control,Range of 10 metres,Controls up to 4 zones,Quick and easy setup Controller Type = LED remote Controller Range = 20 m
Request a Quote
Description
The RS Pro radio frequency remote control for your RGB LED strip. This remote control allows you to change the light intensity of up to 4 receivers independently. Its tactile colour selector offers an expanded range of shades.,This remote makes it practical for both home and the professional environment. ,The installation is completed within a few moments thanks to its automatic pairing. Stylish design remote control,Range of 10 metres,Controls up to 4 zones,Quick and easy setup Controller Type = LED remote Controller Range = 20 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1363593 - RS Components, Ltd.
Corby, Northants, United Kingdom
The RS Pro radio frequency remote control for your RGB LED strip. This remote control allows you to change the light intensity of up to 4 receivers independently. Its tactile colour selector offers an expanded range of shades.,This remote makes it practical for both home and the professional environment. ,The installation is completed within a few moments thanks to its automatic pairing. Stylish design remote control,Range of 10 metres,Controls up to 4 zones,Quick and easy setup Controller Type = LED remote Controller Range = 20 m

The RS Pro radio frequency remote control for your RGB LED strip. This remote control allows you to change the light intensity of up to 4 receivers independently. Its tactile colour selector offers an expanded range of shades.,This remote makes it practical for both home and the professional environment. ,The installation is completed within a few moments thanks to its automatic pairing.
Stylish design remote control,Range of 10 metres,Controls up to 4 zones,Quick and easy setup
Controller Type = LED remote Controller
Range = 20 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 1363593
Controller Type LED remote Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 743886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Manual On/Off; Daylight Sensor; Switch
Voltage 208-230/240V; 250 V
Mounting Wall/Ceiling
View Details
 - 6203851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 220 - 240 V ac
Number of lamps 1
View Details
 - 1360223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 24V, 12V
View Details
 - 6566001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details