Edimax 10/100/1000 Mbps Gigabit Desktop unmanaged switch is designed to enhance network performance. The desktop switch uses store and forward packet-switching technology which offers reliable data transfer. The Gigabit Desktop switch is ideal for network connectivity for the SOHO environment. The switch with plastic housing offers Gigabit Ethernet solution for users to extend home networks and to fulfil their online gaming, multimedia transferring and streaming needs. The plug-and-play design allows you to connect network devices such as PCs, network storages and print servers to the home network with no manual configuration involved.
⢠Complies with IEEE802.3, IEEE802.3u and IEEE802.3ab standards. ⢠Supports auto MDI/MDI-X crossover detecting and auto correction. ⢠Supports full and half duplex for 10/100Mbps, and full duplex for 1000Mbps. ⢠Wire-speed packet filtering and forwarding rate. ⢠Plug and play. ⢠Store-and-forward architecture filters fragment and CRC error packets. ⢠Supports jumbo frames up to 9K bytes. ⢠Supports IEEE802.3az energy efficient Ethernet function
Number of Ports = 8
Model = ES-5800G
Desktop/Rackmount = Desktop
Switch Type = Unmanaged
Network Speed = 10/100/1000Mbit/s
RJ45 Ports = 8
Dimensions = 136 x 76 x 25.5mm
Height = 25.5mm
Width = 76mm
Depth = 136mm
RS Components, Ltd. | |
---|---|
Product Category | Network Equipment |
Product Number | 1363028 |
Network Equipment | Hub; Switch |