The Ansmann Agent 1.2 F LED Focus is a professional, shock and splash proof torch that features a tactical end cap switch that offers different light functions: on/off and Morse code. A high performance 3 W Cree LED coupled with smooth focusing head allows the light to be switched between spotlight to floodlight. ,The Agent 1.2 F has a brightness up to 230 lumens with a lighting range of 220 m. The torch is powered by 3 x AAA batteries that allow up to 4 hours operating time. ,The Agent 1.2 F is protected against dust, splashed water to IP54 and shock proofed to 1 m drop.
Professional Focusing Torch,3 W Cree LED,Two lighting modes,Light output: 230 lumens,3 x AAA batteries,Operating time: 4 hours
Lamp Type = LED
Torch Style = Straight
Batteries = AAA
Weight with Batteries = 152g
Luminosity = 230 lm
Range = 220 m
Number of Batteries = 3
Beam Type = Flood, Spot
Colour = Black
Model = Agent 1.2F
RS Components, Ltd. | |
---|---|
Product Category | Flashlights |
Product Number | 1360110 |
Flashlight Type | LED Flashlight |
Power Source | Battery |
Battery Size | AAA |