From C & K Switches, a range of Micro-miniature side actuated SMT tactile switches. The compact PTS840 series of switches have a 3.5 x 3.55 mm footprint making them ideal for applications where PCB board space is limited. These tactile switches are available with rectangular side actuated buttons. The IP40 switches in the PTS840 family have a momentary function with SPST-NO silver plated Gullwing or front PIP SMT terminations.
⢠IP40. ⢠3.5 x 3.55 mm footprint. ⢠ESD pin option. ⢠Silver plated contacts. ⢠Front PIP leads options for strong shear resistance
⢠Remote controls. ⢠Nomad devices. ⢠Consumer electronics. ⢠Personal health diagnostics
Contact Configuration = SPST-NO
Terminal Type = Gull Wing
Switch Operation = Momentary
Actuator Length = 1.7mm
Actuator Colour = Black
Actuator Type = Button
Length = 3.5mm
Width = 3.55mm
Dimensions = 3.55 x 3.5mm
Mounting Type = Surface Mount
RS Components, Ltd. | |
---|---|
Product Category | Touch Switches and Tactile Switches |
Product Number | 1359388 |
Configuration | Normally Open (NO) |