KEMET PHE450 series double metallized polypropelene film capacitors are encapsulated in a self-extinguishing resin in a box of material which meets UL 94 V-0 requirements. Suitable for applications with high current stress like protection circuits in switch mode power supplies and deflection circuits in televisions.
Double metallised polypropylene film pulse capacitor. Rated voltage: 250 V dc to 3000 V dc. Rated voltage: 180 to 1000 V ac. Capacitance tolerance: ±5%, other tolerances on request. Lead spacing: 7.5 mm to 37.5 mm.
Capacitance = 220nF
Voltage = 1kV dc
Tolerance = ±5%
Series = PHE450
Application = General Use
Lead Pitch = 27.5mm
Length = 31.5mm
Depth = 10.5mm
Height = 20.5mm
Dimensions = 31.5 x 10.5 x 20.5mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1351143 |
Technology | Film Capacitors |
Applications | General Purpose; General Use |
Capacitance Type | Fixed |