A range of electrochemical sensors from Figaro for the detection of various gases. The FECS series of compact PCB mounting gas sensors feature a unique leak-proof construction and high selectivity of the specified gas type. The sensors have a quick response time and provide a linear output with a stable baseline level.
FECS40-1000 - Carbon monoxide. FECS41-250 - Nitric Oxide. FECS42-20 - Nitrogen Dioxide. FECS43-20 - Sulphur Dioxide. FECS44-100 â Ammonia (low concentration). FECS44-1000 â Ammonia (high concentration). FECS45-10 - Chlorine. FECS50-100 - Hydrogen Sulphide
Gases Detected = Hydrogen Sulphide
Response Time = 30 s
Application = H2S Detectors, Portable & Fixed Installation H2S2 Monitors
Dimensions = 20.4 (Dia.) x 16.5mm
Weight = 4.5g
Width = 20.4 (Dia.)mm
Minimum Operating Temperature = -40°C
Model Number p = FECS50-100
Height = 16.5mm
Maximum Operating Temperature = +50°C
RS Components, Ltd. | |
---|---|
Product Category | Gas Instruments |
Product Number | 1346668 |
Gas Types | H2S |