RS Components, Ltd. 1267366

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1267366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Insulated preset torque wrench from Gedore. Designed for use in low voltage and other battery applications where protection up to 50 V is required. Double layer nonconductive PVC insulation provides protection against low voltage shorting. Compact design combined with the insulated body, ideal for use in restricted space where there are electrically live components. Torque Range = 5 - 25Nm Drive Shape = Square Drive Size = 3/8 in Type = Insulated Overall Length = 220 mm Material = PVC Grip

Insulated preset torque wrench from Gedore. Designed for use in low voltage and other battery applications where protection up to 50 V is required. Double layer nonconductive PVC insulation provides protection against low voltage shorting.
Compact design combined with the insulated body, ideal for use in restricted space where there are electrically live components.
Torque Range = 5 - 25Nm
Drive Shape = Square
Drive Size = 3/8 in
Type = Insulated
Overall Length = 220 mm
Material = PVC Grip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1267366
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

 - 1230144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 2.24 inch (57 mm)
Wrench Length 10.24 inch (260 mm)
View Details
 - 1230004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Spanner Wrench
Drive Size 1.65 inch (42 mm)
Wrench Length 14.57 inch (370 mm)
View Details
 - 1267357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Wrench Length 10.43 inch (265 mm)
Torque 44.25 to 221 In-lbs (51.02 to 255 kg-cm)
View Details
 - 1229935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 0.9449 to 1.06 inch (24 to 27 mm)
Wrench Length 9.06 inch (230 mm)
View Details