Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
RS COMPONENTS, LTD.
1259942 -- FILTER REGULATORS
RS Components, Ltd.
Filter Regulators
1259942
Description
Festo MS6-LFR-1/4-D7-ERV-A S
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Festo MS6-LFR-1/4-D7-ERV-A S
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Regulators
1259942
Filter Regulators
1259942
Festo MS6-LFR-1/4-D7-ERV-A S
Festo MS6-LFR-1/4-D7-ERV-A
S
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Valves
Product Number
1259942
Product Name
Filter Regulators
Valve Size
0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pneumatic Pressure Regulators
2022043
Specs
Primary Material
Nitrile Rubber (NBR), Die Cast Aluminium, Polyoxymethylene, Polyamide, Polyethylene
Media
Air
Maximum Pressure
203.05 psi (143 m H2O)
View Details
RS Components, Ltd.
Pneumatic Pressure Regulators
2539226
Specs
Primary Material
Die Cast Aluminium
Media
Air
Maximum Pressure
145.04 psi (102 m H2O)
View Details
RS Components, Ltd.
Pneumatic Function Fittings
1367108
Specs
Valve Type
Check; Non-return check valve
Primary Material
Aluminum; Die cast aluminium
Media
Air
View Details
RS Components, Ltd.
Pneumatic Regulators
315940
Specs
Media
Air
Maximum Pressure
29.01 psi (20.41 m H2O)
Media Temperature
14 to 122 F (-10 to 50 C)
View Details