RS Components, Ltd. Flexible Ducting 1259422

Description
Superflex L/R Ducting, 150mm ID, 10m
Request a Quote
Description
Superflex L/R Ducting, 150mm ID, 10m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Ducting - 1259422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Ducting
1259422
Flexible Ducting 1259422
Superflex L/R Ducting, 150mm ID, 10m

Superflex L/R Ducting, 150mm ID, 10m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category HVAC Ductwork
Product Number 1259422
Product Name Flexible Ducting
Type Flexible Ducting; PUR
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Ducting - 1369490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; PVC / CPVC Ducting; PVC
Diameter / Width 5.98 inch (152 mm)
View Details
Flexible Ducting - 1259332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; TPE
Diameter / Width 1.97 inch (50 mm)
View Details
Flexible Ducting - 271403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; Polyurethane
Diameter / Width 2.99 inch (76 mm)
View Details
Flexible Ducting - 1258956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; NEOPRENE
Diameter / Width 2.99 inch (76 mm)
View Details