RS Components, Ltd. Flexible Ducting 1258954

Description
Cyraflex Flexible Ducting, 50mm ID, 2m
Request a Quote
Description
Cyraflex Flexible Ducting, 50mm ID, 2m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Ducting - 1258954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Ducting
1258954
Flexible Ducting 1258954
Cyraflex Flexible Ducting, 50mm ID, 2m

Cyraflex Flexible Ducting, 50mm ID, 2m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category HVAC Ductwork
Product Number 1258954
Product Name Flexible Ducting
Type Flexible Ducting; NEOPRENE
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Ducting - 271405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; Polyurethane
Diameter / Width 4.72 inch (120 mm)
View Details
Flexible Ducting - 1259378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; PUR
Diameter / Width 7.87 inch (200 mm)
View Details
Flexible Ducting - 1259375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; PUR
Diameter / Width 5.91 inch (150 mm)
View Details
Flexible Ducting - 1258950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; NEOPRENE
Diameter / Width 4.02 inch (102 mm)
View Details