From the trusted RS Pro brand, a range of robust 1U sliding patch panels designed to house up to 24 fibres. The powder coated cold rolled steel panels accommodate ST single mode adapter types providing flexible solutions for the networking market. The IP20 1U panels include integrated strengthening tie positions and a removable rear plate allowing for easy installation of cables. In addition, the steel panels feature 4 standard cable entry points for loose tube, tight buffer, pre-terminated and steel tape Armoured Cable.
Connector Type = ST
Number of Ports = 24
Number of Populated Ports = 24
Panel Type = Sliding
Single/Multimode = Single Mode
Rack Height = 1U
Dimensions = 482 x 205 x 44.4mm
Depth = 205mm
Height = 44mm
Width = 482mm
RS Components, Ltd. | |
---|---|
Product Category | Patch Panels |
Product Number | 1258406 |
Port Type | Fibre Optic Patch Panels |