RS Components, Ltd. 1253609

Description
EPCOS E13/7/4 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58 The SMD coil former with gullwing terminals is made from GFR liquid crystal polymer. Accessory Type = Horizontal Coil Former For Use With = E 13/7/4 Core Number of Pins = 8 Material = GFR Polyterephthalate Length = 14.2mm Width = 16.2mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS E13/7/4 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58 The SMD coil former with gullwing terminals is made from GFR liquid crystal polymer. Accessory Type = Horizontal Coil Former For Use With = E 13/7/4 Core Number of Pins = 8 Material = GFR Polyterephthalate Length = 14.2mm Width = 16.2mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253609 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS E13/7/4 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58 The SMD coil former with gullwing terminals is made from GFR liquid crystal polymer. Accessory Type = Horizontal Coil Former For Use With = E 13/7/4 Core Number of Pins = 8 Material = GFR Polyterephthalate Length = 14.2mm Width = 16.2mm Maximum Temperature = +155°C

EPCOS E13/7/4 Coil formers made from polyterethalate UL 94 V-0 Insulation class to IEC60085.Maximum operating temperature 155°C solderability to IEC 60068-2-58 The SMD coil former with gullwing terminals is made from GFR liquid crystal polymer.
Accessory Type = Horizontal Coil Former
For Use With = E 13/7/4 Core
Number of Pins = 8
Material = GFR Polyterephthalate
Length = 14.2mm
Width = 16.2mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253609
Unlock Full Specs
to access all available technical data

Similar Products

 - 6479496 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2129620 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407336 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407254P - RS Components, Ltd.
RS Components, Ltd.
View Details