RS Components, Ltd. Screwdriver Bits 1250408

Description
Magnetic Nut Setter 13mm
Request a Quote
Description
Magnetic Nut Setter 13mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Screwdriver Bits
1250408
Screwdriver Bits 1250408
Magnetic Nut Setter 13mm

Magnetic Nut Setter 13mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 1250408
Product Name Screwdriver Bits
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Drive Type Crosshead; Slotted; Phillips; Slotted
Drive Details 4 (Slotted) mm, 5.5 (Slotted), PH2 (Phillips)
Standards RoHS Compliant
View Details
Specs
Type Torque Screwdriver
Drive Type Hex; Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 4 mm
Overall Length 8.15 inch (207 mm)
View Details