Scruffs 3D Trade Trousers are an ergonomically designed fit trouser available in various sizes made from 65% polyester and 35% cotton. The trousers are hard wearing and provide you with comfort and a self-fabric gusset for ease of movement. For, added protection the trousers include top loading Cordura knee pad pockets and are all triple stitched with a reinforced nylon hem. Various pockets are included plus the trousers have contrast and reflective detailing complete with YKK zips.
Style = Trousers
Gender = Men
Waist Size = 32in
Leg Length = 79cm
Material = Cotton, Polyester
Knee Pad Pocket = Yes
Hi-Vis = No
Waist Size Imperial = 32in
Elasticated Waist = No
Series = 3D Trade
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1249553 |
Clothing Type | Pants |