RS PRO Q129120002000100000 Socket Screw
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 1247346 |
| Product Name | Socket Screws |
| Screw Type | Socket Screws |
| Head Type | Hexagon Head; Socket Head Cap; Other; Hex socket cap |
| Standard Drives | Hex |
| Material | Steel |