Our popular hexagon socket countersunk screws are an excellent choice when you need a fastener to sit flush or below the surface of your material. Our RS Pro A2 (304) stainless steel metric thread countersunk screws are designed for light duty applications where space is limited. These fasteners are used where a strong, reliable joint is required. They ensure an attractive, quality appearance and finish wherever they are used and give you exceptional resistance to corrosion.
Thread Size = M8
Length = 60mm
Thread Pitch = 1.25mm
Head Shape = Hex Socket Countersunk
Material = Stainless Steel
Stainless Steel Type = A2 304
Finish = Plain
Thread Type = Metric
RS Components, Ltd. | |
---|---|
Product Category | Screws |
Product Number | 1247235 |
Screw Type | Socket Screws |
Head Type | Hexagon Head |
Material | Stainless Steel |