From RS Pro, these threaded plugs & sockets are serious contenders for your application. These particular models have bigger and stronger shells complimented by their cable to cable (inline) connection. That coupled with the IP68 rating, makes sure that these industrial connectors excel in harsh environments. When choosing a male & female connector set, these should really be the one you consider.
Features & Benefits
⢠Both Male and Female cable connectors are together as a set. ⢠2 way, 3 way and 4 way, all available. ⢠Cable outer diameter 6-10 mm. ⢠Panel Hole Cutout Size 17 mm. ⢠High-quality Nylon66 shell. ⢠Crimp Contact Termination
Number of Contacts = 3 (Plug & Socket)
Gender = Female, Male
Mounting Type = Cable Mount
Connector Size = Standard
Termination Method = Crimp
Current Rating = 10A
IP Rating = IP68
Contact Gender = Female, Male
Voltage Rating = 500 V ac
Mating Type = Threaded
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 1246689 |
Connector Type | Circular / Cylindrical Connectors |
Termination | Crimp |
Mounting | Cable Mount |