Redring TS unvented stored water heaters. Available in two sizes: 10 litre TS10 (RS 124-3838) and 15 litre TS15 (RS 124-3839).
Water Capacity = 15L
Power Rating = 2kW
Connection = 1/2 in G
Maximum Working Pressure = 6 bar
Thread Size = 1/2in
Thread Standard = G
Type = Unvented Water Storage Heater
Maximum Operating Temperature = +70°C
Product Depth = 310mm
Product Height = 410mm
RS Components, Ltd. | |
---|---|
Product Category | Industrial Heaters |
Product Number | 1243839 |
Heater Type | Water Heaters |