Analogue thermostat temperature controller is used for easy control of temperature from 0-400°C. J or K type thermocouple sensors can be used with the controller with a single relay output.
Output Type = Relay
Number of Outputs = 1
Supply Voltage = 230 V ac
Size = 96 x 96mm
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +400°C
Panel Depth = 50mm
IP Rating = IP65
Mounting Type = Panel Mount
RS Components, Ltd. | |
---|---|
Product Category | Thermostats |
Product Number | 1241044 |
Set Point Range | 32 to 752 F (0.0 to 400 C) |