Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
RS COMPONENTS, LTD.
1237394 -- CHASSIS MOUNTING TRANSFORMERS
RS Components, Ltd.
Chassis Mounting Transformers
1237394
Description
STEU Isolating Transformer 630VA 2x24V
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
STEU Isolating Transformer 630VA 2x24V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mounting Transformers
1237394
Chassis Mounting Transformers
1237394
STEU Isolating Transformer 630VA 2x24V
STEU Isolating Transformer 630VA 2x24V
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Transformers
Product Number
1237394
Product Name
Chassis Mounting Transformers
Mounting
Chassis; Panel
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
PCB Transformers
1739995
Specs
Standards
RoHS
Input Voltage
230 volts
Output Voltage
9 volts
View Details
RS Components, Ltd.
Toroidal Transformers
1730110
Specs
Standards
RoHS
Operating Frequency
50 Hz
Input Voltage
115 volts
View Details
RS Components, Ltd.
Toroidal Transformers
1176071
Specs
Mounting
Chip Transformer; Surface Mount
Standards
RoHS
Operating Frequency
50 to 60 Hz
View Details
RS Components, Ltd.
Site Transformers
1226714
Specs
Other Transformer Types / Applications
Isolation
Standards
RoHS
Input Voltage
230 volts
View Details