RS Components, Ltd. Pressure Sensors 1236662

Description
RSCAL(7463464) Transmitter 4 bar g
Request a Quote
Description
RSCAL(7463464) Transmitter 4 bar g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 1236662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
1236662
Pressure Sensors 1236662
RSCAL(7463464) Transmitter 4 bar g

RSCAL(7463464) Transmitter 4 bar g

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 1236662
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Fluid
Signal Output Analog Current; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2547402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - 309741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pneumatic Pressure Sensors - 274049 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 8.7 to 232 psi (6.12 to 163 m H2O)
View Details
Pneumatic Pressure Sensors - 2888139 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details