RS Pro RSHS1000 Series are dual channel handheld oscilloscopes with patented IsolatedChannel technology. The choice of model is between 60 MHz ( 123-6452 ) and 100 MHz ( 123-6453 ) bandwidths. These models offer the integrated functions of oscilloscope, multimeter and recorder. They incorporate many dedicated integrated circuits which allow for a simpler layout, low power consumption and a very small footprint. Isolation from the ground and isolation between channels allow operators to take floating measurements without worrying about damaging circuitry. Features include 1 GS/s real-time sampling per channel, up to 50 GSa/s equivalent sampling rate, 2 Mpts memory depth, record length up to 7 Mpts, 5.7 inch TFT colour LCD display, USB storage and internal memory.
Number of Channels = 2 (Isolated)
Bandwidth = 100MHz
Oscilloscope Type = Handheld
Series = RSHS1000
Power Source = Battery, Mains
Display Type = Colour, TFT LCD
Minimum Vertical Sensitivity = 5mV/div
Maximum Vertical Sensitivity = 100V/div
Minimum Time Base = 2.5ns/div
Maximum Time Base = 50s/div
RS Components, Ltd. | |
---|---|
Product Category | Oscilloscopes |
Product Number | 1236453 |
Bandwidth | 100 MHz |