KEMET C44A film capacitors are constructed from polypropylene segmented metallised film within a cylindrical aluminium case. C44A film capacitors feature screw terminals and a plastic deck.
These film capacitors are suitable for DC filtering and energy storage applications.
Controlled self-healing. Low losses. High ripple current. High capacitance density. Long lifetime
Capacitance = 25µF
Voltage = 330 V ac, 600 V dc
Mounting Type = Screw Mount
Tolerance = ±5%
Series = C44A
Application = AC Filtering, Communication, General Purpose
Lead Pitch = 22.3mm
Height = 101mm
Dimensions = 50 (Dia.) x 101mm
Dielectric = Polypropylene
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1235066 |
Technology | Film Capacitors |
Applications | General Purpose; Telecom; AC Filtering, Communication, General Purpose |
Capacitance Type | Fixed |
Electrostatic Capacitors | Polypropylene |
Capacitance Range | 25 microF |