RS Pro Urethane foam activated carbon filters are for use with the portable RS Pro fume extractor. (See RS Pro stock number 123-4905 ). The filters are supplied in a pack of 3 and absorb 80% of noxious particles.
Type = Urethane Foam Activated Carbon
Extraction Type = Volume
Weight = 7g
Height = 130mm
Width = 130mm
Depth = 10mm
For Use With = RS Pro Fume Extractor 1234905
| RS Components, Ltd. | |
|---|---|
| Product Category | Fume and Smoke Collectors |
| Product Number | 1234906 |
| Separation / Filtration System | Volume |