CTS 218 Series of half pitch auto placeable DIP switches provide a mechanically optimised solution for a wide variety of applications. The 218 series comes equipped with low profile actuators, to prevent accidental actuation. Removable tape located over the more delicate areas of the 218 DIP switches ensure no interference from IR vapour phase or wave soldering.
Features and Benefits. Gull-wing and J bend terminal configurations available. SPST contact configuration. Provides a reliable strong connection thanks to gold plated contacts & terminals.
Contact Configuration = SP6T
Contact Current Rating = 25 mA
Contact Material = Beryllium Copper
Number of Positions = 6
Mounting Type = Surface Mount
Actuator Type = Piano
Package Style = DIP
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -55°C
Operating Temperature Range = -55 - +85°C
RS Components, Ltd. | |
---|---|
Product Category | DIP Switches |
Product Number | 1234562 |
Actuator Specifications | Side Actuated Lever(s) (Piano) |