RS Pro High-quality encapsulated toroidal transformers with a single 230 Vac 50/60 Hz primary winding. Twin secondary windings can be connected in series or parallel or used independently. Designed for easy mounting with centre hole fixing.
Primary Voltage Rating = 230V ac
Secondary Voltage Rating = 2 x 15V ac
Power Rating = 30VA
Number of Outputs = 2
Height = 39mm
Weight = 450g
Diameter = 82mm
Dimensions = 82 (Dia.) x 39mm
Minimum Operating Frequency = 50Hz
Maximum Operating Frequency = 60Hz
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 1234014 |
Operating Frequency | 50 to 60 Hz |