RS Pro ICA3000 is a great value, flexible probe. It differs from normal clampmeters because it can pass through obstacles at will and wind many conducting wires simultaneously.
Probe Type = AC
Calibrated = RSCAL
Best Accuracy = ±0.5 % ± 5 Digits (AC Voltage), 1 (AC Current) %
Maximum Conductor Size = 170mm
Model Number p = ICA3000
RS Components, Ltd. | |
---|---|
Product Category | Current Sensors |
Product Number | 1232245 |
Current Type | AC Current |