RS Pro IPM6300 is a great value balanced 3 phase and single phase 3000 A graphical power quality analyser with data logging functions. It is designed for analysing and diagnosing power quality and disturbance problems in electrical installations and power circuits. An optically isolated USB lead and analysis software enable readings to be displayed and/or downloaded for analysis on a PC or laptop.
Absolute Maximum Current Measurement = 3000A
Absolute Maximum Power Measurement = 9999kW
Maximum Voltage = 600V
Best Voltage Measurement Accuracy = ±0.5 % ± 5 Digits
Best Current Measurement Accuracy = 1 %
Display Type = LCD
Measurement Type = AC Current, AC Voltage, AC Wattage, Harmonic, Phase Angle, Power Factor, Total Harmonic Distortion
Interface Type = RS232C
Power Source = Battery
Battery Type = 1.5 V
RS Components, Ltd. | |
---|---|
Product Category | Power Quality Analyzers and Monitors |
Product Number | 1232201 |
Voltage Range | 600 volts |
Current Range | 3000 amps |
Electrical Parameters | AC Voltage; AC Current; AC Current, AC Voltage, AC Wattage, Harmonic, Phase Angle, Power Factor, Total Harmonic Distortion |