Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
RS COMPONENTS, LTD.
1230945 -- POWER CORDS
RS Components, Ltd.
Power Cords
1230945
Description
IEC C20 - C19 H05VV-F 1.5mm2 Red 2m
Request a Quote
Email Supplier
Description
IEC C20 - C19 H05VV-F 1.5mm2 Red 2m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
1230945
Power Cords
1230945
IEC C20 - C19 H05VV-F 1.5mm2 Red 2m
IEC C20 - C19 H05VV-F 1.5mm2 Red 2m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Power Cords
Product Number
1230945
Product Name
Power Cords
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Power Cords
1230944
Specs
Cord Color
White
Approvals
RoHS
Male End Type
IEC C19
View Details
RS Components, Ltd.
Power Cords
1230960
Specs
Approvals
RoHS
Male End Type
IEC C13
Female End Type
IEC-320-C13; IEC C14
View Details
RS Components, Ltd.
Power Cords
1230957
Specs
Approvals
RoHS
Male End Type
IEC C13
Female End Type
IEC-320-C13; Type G UK Plug
View Details
RS Components, Ltd.
Extension Leads & Cable Reels
114065
Specs
Cord Length
59.06 inch (1500 mm)
Rated Voltage
250 volts
View Details