RS Components, Ltd. Files 1230929

Description
RS PRO FILE SET 1 File
Request a Quote
Description
RS PRO FILE SET 1 File
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Files - 1230929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Files
1230929
Files 1230929
RS PRO FILE SET 1 File

RS PRO FILE SET 1 File

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Files, Rasps, and Rifflers
Product Number 1230929
Product Name Files
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Files - 2755164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Straight
Cut Style / Teeth Type Second
Length 7.87 inch (200 mm)
View Details
Files - 1467314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Flat; Flat
Cut Style / Teeth Type Second cut
Length 12.01 inch (305 mm)
View Details
Files - 1467352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Round; Round
Length 6.3 inch (160 mm)
View Details
Files - 488868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.69 inch (170 mm)
View Details