RS Components, Ltd. Pliers 1230263

Description
HEAVY DUTY PIPE WRENCH 14" Al-Bron
Request a Quote
Description
HEAVY DUTY PIPE WRENCH 14" Al-Bron
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Pliers
1230263
Pliers 1230263
HEAVY DUTY PIPE WRENCH 14" Al-Bron

HEAVY DUTY PIPE WRENCH 14" Al-Bron

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 1230263
Product Name Pliers
Type Specialty / Other; Pipe Wrench
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
Standards RoHS Compliant
View Details
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round Nose Pliers
Length 5.12 inch (130 mm)
View Details
RS Components, Ltd.
Specs
Type Specialty / Other; Long Nose Pliers
Length 5.75 inch (146 mm)
Jaw Length 0.1969 to 1.38 inch (5 to 35 mm)
View Details
RS Components, Ltd.
Specs
Type Specialty / Other; Linesman's Plier
Length 8.62 inch (219 mm)
Jaw Length 1.77 inch (45 mm)
View Details