Power Supply Switch Mode 24V 800W
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1227828 |
| Product Name | Switching Power Supplies |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 33.5 amps |
| DC Output Power | 800 watts |