Power Supply Switch Mode 18V 65W
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1227148 |
| Product Name | Switching Power Supplies |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 18.5 volts |
| DC Output Current | 3.4 amps |
| DC Output Power | 65 watts |