The ECM60 series from XP Power offers an excellent range of open frame, 60 W power supplies, all of which are IT and medically approved. These highly reliable, compact power supplies all feature either a class I or class II construction. The range is convection-cooled and has an operating temperature from 0 °C to +70 °C Operating temperature.
Open frame, 60 W power supplies. 80-85% Efficiency. IT and medically approved. Class I and Class II construction. DC Input version available (DCM series). 3 year warranty
Output Voltage = 33V dc
Output Current = 1.8A
Power Rating = 60W
Input Voltage = 120 - 370 V dc, 90 - 264 V ac
Number of Outputs = 1
Mounting Type = Chassis
Package Type = Open Frame
Length = 101.6mm
Width = 50.8mm
Medical Approved = Yes
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1227088 |
Type | DC Power Supply; Medical Power Supply |