Using the latest OSLON® SSL 150 devices from Osram Opto, these tuneable white LED modules from ILS incorporate LEDs of different white colour temperatures in a single package. The perceived output colour can be changed by varying the balance of currents through each of the different LEDs. ILS tuneable white products are compact, powerful LED light sources built on aluminium substrates for optimal thermal management. The combination of small light-emitting area and high lumen output devices provides excellent optical properties with a wide beam angle. The low thermal resistance of 7°C/W ensures cool running and a highly efficient lighting product. Typical uses for tuneable white LED modules include domestic and office lighting, decorative and accent lighting, task lighting and retail or entertainment lighting applications. A dedicated PSU/Controller for Tuneable White LEDs is avialble, see 122-5174
Up to 1000mA per chip operating current. Integral silicone resin lenses give 150° beam angle. Up to 100,000 hour operational lifetime to 70% of original brightness. Modules are supplied with 200mm connecting wires. Mounting holes using M3 screws allows easy installation. Modules can be fitted with secondary reflectors
Number of LEDs = 3
LED Colours = White
Colour Temperature = 2700K
Typical Luminous Flux = 390 lm
Base Material = Aluminium
Constant Voltage or Constant Current = Constant Voltage
Secondary Optics Included = Reflector
Voltage Rating = 8.1 - 10.5V
Current Rating = 1A
Power Dissipation = 3.27 (Typ.) W @ 350 mA, 6.51 (Typ.) W @ 700 mA
RS Components, Ltd. | |
---|---|
Product Category | Light Emitting Diodes (LED) |
Product Number | 1225178 |
LED Type | White; White |