RS Components, Ltd. 1225174

Description
A power supply from ILS for use in the development of Tuneable White and RGB/RGBW LED products. The PSU can also be used with any system that requires up to 4 channels of controllable LED drive. The driver is to be connected to a 24V supply and each of the four channels can deliver a maximum drive current of 999mA. There are two modes of active operation: a programmed mode, and a stand-alone mode, allowing complete flexibility of operation. For suitable Tuneable White LEDs from ILS see 122-5176, 122-5180 etc. • Compact 170mm x 225mm desktop unit. • 4 independent 999mA channels. • 128x64 colour LCD display for easy control. • User upgradeable for future ILS product compatibility. • Convenient press and fit connector output. • Requires a 24v DC external power supply. • Easily create visual effects such as sunrise or white colour sweep Modes = Colour Control Output Current = 999mA Number of Channels = 4 Maximum Supply Voltage = 48V Series = Tuneable White
Request a Quote
Description
A power supply from ILS for use in the development of Tuneable White and RGB/RGBW LED products. The PSU can also be used with any system that requires up to 4 channels of controllable LED drive. The driver is to be connected to a 24V supply and each of the four channels can deliver a maximum drive current of 999mA. There are two modes of active operation: a programmed mode, and a stand-alone mode, allowing complete flexibility of operation. For suitable Tuneable White LEDs from ILS see 122-5176, 122-5180 etc. • Compact 170mm x 225mm desktop unit. • 4 independent 999mA channels. • 128x64 colour LCD display for easy control. • User upgradeable for future ILS product compatibility. • Convenient press and fit connector output. • Requires a 24v DC external power supply. • Easily create visual effects such as sunrise or white colour sweep Modes = Colour Control Output Current = 999mA Number of Channels = 4 Maximum Supply Voltage = 48V Series = Tuneable White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1225174 - RS Components, Ltd.
Corby, Northants, United Kingdom
A power supply from ILS for use in the development of Tuneable White and RGB/RGBW LED products. The PSU can also be used with any system that requires up to 4 channels of controllable LED drive. The driver is to be connected to a 24V supply and each of the four channels can deliver a maximum drive current of 999mA. There are two modes of active operation: a programmed mode, and a stand-alone mode, allowing complete flexibility of operation. For suitable Tuneable White LEDs from ILS see 122-5176, 122-5180 etc. • Compact 170mm x 225mm desktop unit. • 4 independent 999mA channels. • 128x64 colour LCD display for easy control. • User upgradeable for future ILS product compatibility. • Convenient press and fit connector output. • Requires a 24v DC external power supply. • Easily create visual effects such as sunrise or white colour sweep Modes = Colour Control Output Current = 999mA Number of Channels = 4 Maximum Supply Voltage = 48V Series = Tuneable White

A power supply from ILS for use in the development of Tuneable White and RGB/RGBW LED products. The PSU can also be used with any system that requires up to 4 channels of controllable LED drive. The driver is to be connected to a 24V supply and each of the four channels can deliver a maximum drive current of 999mA. There are two modes of active operation: a programmed mode, and a stand-alone mode, allowing complete flexibility of operation. For suitable Tuneable White LEDs from ILS see 122-5176, 122-5180 etc.
• Compact 170mm x 225mm desktop unit. • 4 independent 999mA channels. • 128x64 colour LCD display for easy control. • User upgradeable for future ILS product compatibility. • Convenient press and fit connector output. • Requires a 24v DC external power supply. • Easily create visual effects such as sunrise or white colour sweep
Modes = Colour Control
Output Current = 999mA
Number of Channels = 4
Maximum Supply Voltage = 48V
Series = Tuneable White

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 1225174
Voltage 48V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7962015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Sensor Switch
Voltage 208-230/240V; 230 V ac
Mounting Wall/Ceiling
View Details
 - 4721486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Detector
Voltage 208-230/240V; 230 V ac
Mounting Wall/Ceiling
View Details
 - 4721509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Manual On/Off; Switch
Voltage 208-230/240V; 277 VAC 60 Hz; 220 - 270 V ac
View Details
 - 6203930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 220 - 230 V ac
Number of lamps 1
View Details