M40-600 Series plugs mate with M40-620 Series sockets. Height attribute shows mated height value
Number of Contacts = 15
Number of Rows = 2
Pitch = 1mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 500mA
Voltage Rating = 100 V ac
Contact Material = Phosphor Bronze
RS Components, Ltd. | |
---|---|
Product Category | Board Mount Connectors |
Product Number | 1224767 |
Category | Board to Board Connector |
Termination | Solder |
Mounting | Surface Mount |
Voltage Rating | 100 volts |