The JWL50 series from XP Power offers a highly reliable range of regulated single output, 50 W DC-DC converters. The series has been designed in a six-sided, 2 Inch x 1 Inch metal package with an industry standard footprint and feature a 4:1 ultra-wide input voltage range.
50 W. 1500 V dc Isolation. Operating temperature 40°C to +100 °C. 2 Inch x 1 Inch metal cased package. High-power density. 4:1 ultra-wide input voltage range. Meets ITE safety approvals. Regulated single output. 3-year warranty. Remote on/off
Output Voltage = 12V dc
Input Voltage Range = 9 - 36 V dc
Input Voltage Nominal = 24 V dc
Isolation Voltage = 1500 (Minimum)V dc
Power Rating = 50W
Output Current = 4.17A
Mounting Type = Through Hole
Number of Outputs = 1
Efficiency = 92%
Minimum Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | DC-DC Converter Chips |
Product Number | 1224518 |
Output Voltage | 12 volts |