- Trained on our vast library of engineering resources.

RS Components, Ltd. 1223536

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1223536 - RS Components, Ltd.
Corby, Northants, United Kingdom
The introduction of this spotlight is part of the Ledvance luminaire family providing greater efficiency due to the integrated LED lighting. A direct replacement for conventional 35 W and 50 W halogen spotlights. The illumination of the LED lightings provides a homogenous light and coupled with a functional design makes it suitable for various applications. The spotlight gives a concentrated light, which is better for accent lighting. This spotlight has a diecast aluminium housing finished in white. Type = Spotlight Voltage Rating = 230 V Depth = 47 mm Diameter = 90mm Wattage = 8 W Colour Temperature = 3000K Cut-out Size = 83mm Light Colour = Warm White EU Energy Efficiency Rating = A++ Finish = White

The introduction of this spotlight is part of the Ledvance luminaire family providing greater efficiency due to the integrated LED lighting. A direct replacement for conventional 35 W and 50 W halogen spotlights. The illumination of the LED lightings provides a homogenous light and coupled with a functional design makes it suitable for various applications. The spotlight gives a concentrated light, which is better for accent lighting. This spotlight has a diecast aluminium housing finished in white.
Type = Spotlight
Voltage Rating = 230 V
Depth = 47 mm
Diameter = 90mm
Wattage = 8 W
Colour Temperature = 3000K
Cut-out Size = 83mm
Light Colour = Warm White
EU Energy Efficiency Rating = A++
Finish = White

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lamps
Product Number 1223536
Lamp Power 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 1271297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 12 watts
View Details
 - 7195029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 28 watts
View Details
 - 4672615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 11 watts
View Details
 - 7959794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 15.5 watts
View Details