Pairs of stranded tinned copper conductors, insulated with PVC are twisted together, wrapped in an aluminised tape with a tinned copper drain wire, and a grey PVC outer sheath.
Number of Pairs = 1
Cross Sectional Area = 0.2 mm²
American Wire Gauge = 24 AWG
Outer Diameter = 4mm
Shield Type = Aluminium/PET Tape
Outer Sheath Material = PVC
Sheath Colour = Grey
Characteristic Impedance = 62 Ohms
Core Strands = 7/0.2 mm
Number of Strands = 7
RS Components, Ltd. | |
---|---|
Product Category | Multiconductor Cables |
Product Number | 1223054 |
Cable Jacket | PVC |