400W 16V Transient Voltage Suppr. SMA - Discrete Semiconductors - TVS Diodes
RS Components, Ltd. | |
---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 1222900 |
Configuration | Single |
Direction | Bidirectional |
Package | SMA; DO-214AC (SMA) |
Pin Count | 2 |
Peak Pulse Power | 400 watts |