Economical and slim, the NDR range of power supplies can be installed on TS-35/7.5 or TS-35/15 mounting rails and has been designed to allow space saving within cabinets. The entire series conforms to EN61000-3-2 and has been designed with metal housing enhancing the PSUs power dissipation. With a working efficiency of up to 89% (NDR-75 and NDR-120), 90% (NDR-240) or 92.5% (NDR-480), the entire series can operate between -20°C and 60°C under air convection. The NDR series is an ideal choice for many industries, fitting various inductive or capacitive applications.
AC or DC Input Voltage = ac
AC or DC Output Voltage = dc
Minimum Input Voltage = 90V ac
Input Voltage = 90 - 264V ac
Maximum Input Voltage = 264V ac
Output Voltage = 24V dc
Minimum Output Voltage = 24V dc
Maximum Output Voltage = 28V dc
Output Current = 0 - 10A
Power Rating = 240W
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1222228 |
Type | DC Power Supply |