RS JF-T2/20 is fire rated synthetic HVAC filter media formed from thermobonded non-woven 100% PET fibres with flame retardant properties.
Thermobonded non-woven flame retardant PET fibres. Homogenous and consistent. 90°C Thermal stability. Colour: white
Filter Grade = G4
Initial Pressure Drop = 20Pa
Dimensions = 20 x 1m
Thickness = 20mm
Length = 20m
Width = 1m
RS Components, Ltd. | |
---|---|
Product Category | Filter Media |
Product Number | 1221773 |